Vishay Intertechnology, Inc. Film Capacitors BFC241643603

Description
0.036µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.036µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2065-ND
Film Capacitors BC2065-ND
0.036µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

0.036µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC241643603 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241643603
Capacitors - Film Capacitors BFC241643603
CAP FILM 0.036UF 2% 63VDC RADIAL

CAP FILM 0.036UF 2% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC241643603 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241643603
Film Capacitors BFC241643603
CAP FILM 0.036UF 2% 63VDC RADIAL

CAP FILM 0.036UF 2% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film 0.036Uf, 63V, 2%, Radial; Dielectric Type Vishay - 04J5183 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.036Uf, 63V, 2%, Radial; Dielectric Type Vishay
04J5183
Capacitor Pp Film 0.036Uf, 63V, 2%, Radial; Dielectric Type Vishay 04J5183
CAPACITOR PP FILM 0.036UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.036µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM 0.036UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.036µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2065-ND BFC241643603 BFC241643603 04J5183
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Pp Film 0.036Uf, 63V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers