0.2µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
Manufacturer: Vishay
Win Source Part Number: 1027053-BFC241642004
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 25V
Voltage Rating - DC: 63V
Applications: High Frequency, Switching
Height - Seated (Max): 0.472" (12.00mm)
Mounting: Through Hole
Capacitance: 0.2μF
Tolerance: ±2%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Film Capacitor 200nF 63V PP 2% Radial 10mm Pitch Product overview: BFC241642004 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC241642004 can be used for catalog matching and distributor lookup.
CAP FILM 0.2UF 2% 63VDC RADIAL
CAP FILM 0.2UF 2% 63VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.2UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.2µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Humidity Rating:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2061-ND | 1027053-BFC241642004 | 62-BFC241642004 | BFC241642004 | BFC241642004 | 04J5179 |
| Product Name | Film Capacitors | Film Capacitors - BFC241642004 | 200nF 63V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.2Uf, 63V, 2%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |