The BFC241641204 is a metallized polypropylene film capacitor designed for applications requiring low losses and high stability. It features a capacitance range from 0.001 µF to 1.2 µF with a capacitance tolerance of ±2% or ±5%. The capacitor is available with rated DC voltages of 63V, 160V, 250V, 400V, and 630V, and rated AC voltages of 25V, 63V, 100V, 125V, and 160V. It is constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case with epoxy resin, compliant with UL-class 94 V-0. The device operates effectively within a climatic category of 55/085/56 and has a maximum application temperature of 85°C. It is RoHS-compliant and suitable for high-frequency applications due to its low contact resistance. The capacitor is supplied in various packaging options, including loose in a box or taped on a reel, with lead pitches of 5mm, 10mm, and 15mm. This product is ideal for circuits with high packaging density and is classified as Grade 1 for both performance and stability, indicating a long life expectancy.
0.12µF Film Capacitor 25V 63V Polypropylene (PP), Metallized Radial
CAP FILM 0.12UF 2% 63VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.12UF, 63V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 2%; Voltage(AC):25V; Voltage(DC):63V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 0.12UF 2% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2056-ND | BFC241641204 | 04J5174 | BFC241641204 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.12Uf, 63V, 2%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |