0.18µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.18UF 10% 2KVDC SCREW
SNUBBER MMKP 180 nF 10% 2000Vdc Pitch 27,5mm / LOOSE, VERTICALLY MOUNTED
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238662184-ND | BFC238662184 | 18T6447 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Snubber Mmkp 180 Nf 10% 2000Vdc Pitch 27,5Mm / Loose, Vertically Mounted Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |