0.15µF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Rectangular Box
SNUBBER MMKP 150 nF 5% 1400Vdc Pitch 27,5mm / LOOSE, HORIZONTALLY MOUNTED
CAP FILM 0.15UF 5% 1.4KVDC SCREW
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238641154-ND | 18T6356 | BFC238641154 |
| Product Name | Film Capacitors | Snubber Mmkp 150 Nf 5% 1400Vdc Pitch 27,5Mm / Loose, Horizontally Mounted Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |