1.2µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
SNUBBER MMKP 1,2 F 10% 1000Vdc Pitch 27,5mm / LOOSE, VERTICALLY MOUNTED
CAP FILM 1.2UF 10% 1KVDC SCREW
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238632125-ND | 18T6324 | BFC238632125 |
| Product Name | Film Capacitors | Snubber Mmkp 1,2 F 10% 1000Vdc Pitch 27,5Mm / Loose, Vertically Mounted Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |