1.2µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Rectangular Box
CAP FILM 1.2UF 5% 630VDC SCREW Product overview: BFC238621125 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238621125 can be used for catalog matching and distributor lookup.
CAP FILM 1.2UF 5% 630VDC SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238621125-ND | 62-BFC238621125 | BFC238621125 |
| Product Name | Film Capacitors | 1.2UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) | -50 to 85 C (-58 to 185 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |