Vishay Intertechnology, Inc. 1800PF Capacitor BFC238568182

Description
CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238568182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238568182 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238568182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238568182 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800PF Capacitor - 62-BFC238568182 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800PF Capacitor
62-BFC238568182
1800PF Capacitor 62-BFC238568182
CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238568182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238568182 can be used for catalog matching and distributor lookup.

CAP FILM 1800PF 5% 2KVDC RADIAL Product overview: BFC238568182 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238568182 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1041245-BFC238568182 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1041245-BFC238568182
Capacitors - Film Capacitors 1041245-BFC238568182
Win Source Part Number: 1041245-BFC238568182 Category: Capacitors>Film Capacitors Series: MKP385 Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 1800 pF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm) Alternative Parts (Cross-Reference): ECW-HA3C182J4; ECW-H16182JV; ECW-HA3C182JQ; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238568182

Win Source Part Number: 1041245-BFC238568182
Category: Capacitors>Film Capacitors
Series: MKP385
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 1800 pF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm)
Alternative Parts (Cross-Reference): ECW-HA3C182J4; ECW-H16182JV; ECW-HA3C182JQ;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222238568182

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238568182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238568182
Capacitors - Film Capacitors BFC238568182
CAP FILM 1800PF 5% 2KVDC RADIAL

CAP FILM 1800PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - BFC238568182 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238568182
Film Capacitors BFC238568182
CAP FILM 1800PF 5% 2KVDC RADIAL

CAP FILM 1800PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC238568182 1041245-BFC238568182 BFC238568182 BFC238568182
Product Name 1800PF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details