MKP 0,0027 F 5 % 2000 Vdc Pitch 10mm / LOOSE, LEAD LENGTH 25,0mm
CAP FILM 2700PF 5% 2KVDC RADIAL
CAP FILM 2700PF 5% 2KVDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T6145 | BFC238564272 | BFC238564272 |
| Product Name | Mkp 0,0027 F 5 % 2000 Vdc Pitch 10Mm / Loose, Lead Length 25,0Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0027 microF | 0.0027 microF |