Vishay Precision Group 6800PF Capacitor BFC238563682

Description
CAP FILM 6800PF 5% 2KVDC RADIAL Product overview: BFC238563682 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238563682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 6800PF 5% 2KVDC RADIAL Product overview: BFC238563682 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238563682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6800PF Capacitor - 62-BFC238563682 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6800PF Capacitor
62-BFC238563682
6800PF Capacitor 62-BFC238563682
CAP FILM 6800PF 5% 2KVDC RADIAL Product overview: BFC238563682 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238563682 can be used for catalog matching and distributor lookup.

CAP FILM 6800PF 5% 2KVDC RADIAL Product overview: BFC238563682 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238563682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 975415-BFC238563682 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
975415-BFC238563682
Capacitors - Film Capacitors 975415-BFC238563682
Win Source Part Number: 975415-BFC238563682 Category: Capacitors>Film Capacitors Series: MKP385 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.551" (14.00mm) Standard Package: 800 Capacitance: 6800 pF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238563682

Win Source Part Number: 975415-BFC238563682
Category: Capacitors>Film Capacitors
Series: MKP385
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 800
Capacitance: 6800 pF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222238563682

Buy Now Datasheet
Film Capacitors - BFC238563682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238563682
Film Capacitors BFC238563682
CAP FILM 6800PF 5% 2KVDC RADIAL

CAP FILM 6800PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238563682 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238563682
Capacitors - Film Capacitors BFC238563682
CAP FILM 6800PF 5% 2KVDC RADIAL

CAP FILM 6800PF 5% 2KVDC RADIAL

Supplier's Site
Mkp 0,0068 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay - 18T6123 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 0,0068 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay
18T6123
Mkp 0,0068 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay 18T6123
MKP 0,0068 F 5 % 2000 Vdc Pitch 7,5mm / REEL, BENT BACK, ,TAPING HEIGHT 16,0,REEL

MKP 0,0068 F 5 % 2000 Vdc Pitch 7,5mm / REEL, BENT BACK, ,TAPING HEIGHT 16,0,REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC238563682 975415-BFC238563682 BFC238563682 BFC238563682 18T6123
Product Name 6800PF Capacitor Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Mkp 0,0068 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details