Vishay Precision Group Capacitors - Film Capacitors BFC238563272

Description
Win Source Part Number: 969095-BFC238563272 Category: Capacitors>Film Capacitors Series: MKP385 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.551" (14.00mm) Standard Package: 1,500 Capacitance: 2700 pF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238563272
Request a Quote Datasheet
Description
Win Source Part Number: 969095-BFC238563272 Category: Capacitors>Film Capacitors Series: MKP385 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.551" (14.00mm) Standard Package: 1,500 Capacitance: 2700 pF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238563272
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 969095-BFC238563272 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
969095-BFC238563272
Capacitors - Film Capacitors 969095-BFC238563272
Win Source Part Number: 969095-BFC238563272 Category: Capacitors>Film Capacitors Series: MKP385 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.551" (14.00mm) Standard Package: 1,500 Capacitance: 2700 pF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238563272

Win Source Part Number: 969095-BFC238563272
Category: Capacitors>Film Capacitors
Series: MKP385
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,500
Capacitance: 2700 pF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222238563272

Buy Now Datasheet
Mkp 0,0027 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay - 18T6113 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 0,0027 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay
18T6113
Mkp 0,0027 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay 18T6113
MKP 0,0027 F 5 % 2000 Vdc Pitch 7,5mm / REEL, BENT BACK, ,TAPING HEIGHT 16,0,REEL

MKP 0,0027 F 5 % 2000 Vdc Pitch 7,5mm / REEL, BENT BACK, ,TAPING HEIGHT 16,0,REEL

Supplier's Site
Film Capacitors - BFC238563272 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238563272
Film Capacitors BFC238563272
CAP FILM 2700PF 5% 2KVDC RADIAL

CAP FILM 2700PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238563272 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238563272
Capacitors - Film Capacitors BFC238563272
CAP FILM 2700PF 5% 2KVDC RADIAL

CAP FILM 2700PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 969095-BFC238563272 18T6113 BFC238563272 BFC238563272
Product Name Capacitors - Film Capacitors Mkp 0,0027 F 5 % 2000 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF
Capacitance Tolerance 5 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers