Vishay Precision Group Connectors,Interconnects BFC238562332

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: Cartridge, Non-Standard Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: Cartridge, Non-Standard Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: Cartridge, Non-Standard Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: Cartridge, Non-Standard
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Mkp 0,0033 F 5 % 2000 Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay - 18T6083 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 0,0033 F 5 % 2000 Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay
18T6083
Mkp 0,0033 F 5 % 2000 Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay 18T6083
MKP 0,0033 F 5 % 2000 Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM

MKP 0,0033 F 5 % 2000 Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site
Capacitors - Film Capacitors - BFC238562332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238562332
Capacitors - Film Capacitors BFC238562332
CAP FILM 3300PF 5% 2KVDC RADIAL

CAP FILM 3300PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 18T6083 BFC238562332
Product Name Connectors,Interconnects Mkp 0,0033 F 5 % 2000 Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay Capacitors - Film Capacitors
Capacitance Range 0.2200 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %)
WVDC 125 volts
WVAC 700 volts 700 volts
Packing Method Bulk; Bulk Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details