CAP FILM 1500PF 5% 2KVDC RADIAL
CAP FILM 1500PF 5% 2KVDC RADIAL
MKP 0,0015 F 5 % 2000 Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238562152 | BFC238562152 | 18T6071 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp 0,0015 F 5 % 2000 Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |