CAP FILM 4700PF 5% 2KVDC RADIAL
MKP 0,0047 F 5 % 2000 Vdc Pitch 15mm / LOOSE, LEAD LENGTH 5,0mm
CAP FILM 4700PF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238561472 | 18T6055 | BFC238561472 |
| Product Name | Film Capacitors | Mkp 0,0047 F 5 % 2000 Vdc Pitch 15Mm / Loose, Lead Length 5,0Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF |