CAP FILM 0.013UF 5% 2KVDC RADIAL
MKP 0,013 F 5 % 2000 Vdc Pitch 15mm / LOOSE, LEAD LENGTH 3,5mm
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC238560133 | 18T6006 |
| Product Name | Capacitors - Film Capacitors | Mkp 0,013 F 5 % 2000 Vdc Pitch 15Mm / Loose, Lead Length 3,5Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |