MKP 0,003 F 5 % 1600 Vdc Pitch 7,5mm / AMMOPACK, BENT BACK, TAPING HEIGHT 16,0 MM
CAP FILM 3000PF 5% 1.6KVDC RAD
CAP FILM 3000PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T5989 | BFC238558302 | BFC238558302 |
| Product Name | Mkp 0,003 F 5 % 1600 Vdc Pitch 7,5Mm / Ammopack, Bent Back, Taping Height 16,0 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0030 microF | 0.0030 microF |