CAP FILM 0.013UF 5% 1.6KVDC RAD
CAP FILM 0.013UF 5% 1.6KVDC RAD
MKP 0,013 F 5 % 1600 Vdc Pitch 15mm / LOOSE, LEAD LENGTH 25,0mm
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238554133 | BFC238554133 | 18T5944 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkp 0,013 F 5 % 1600 Vdc Pitch 15Mm / Loose, Lead Length 25,0Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |