MKP 0,0043 F 5 % 1600 Vdc Pitch 7,5mm / REEL, BENT BACK, ,TAPING HEIGHT 16,0,REEL
CAP FILM 4300PF 5% 1.6KVDC RAD
CAP FILM 4300PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T5932 | BFC238553432 | BFC238553432 |
| Product Name | Mkp 0,0043 F 5 % 1600 Vdc Pitch 7,5Mm / Reel, Bent Back, ,taping Height 16,0,reel Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT |