MKP 0,0051 F 5 % 1600 Vdc Pitch 10mm / LOOSE, LEAD LENGTH 3,5mm
CAP FILM 5100PF 5% 1.6KVDC RAD
CAP FILM 5100PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T5845 | BFC238550512 | BFC238550512 |
| Product Name | Mkp 0,0051 F 5 % 1600 Vdc Pitch 10Mm / Loose, Lead Length 3,5Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |