Vishay Precision Group Film Capacitors BFC238374302

Description
3000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC238374302-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC238374302-ND
Film Capacitors BFC238374302-ND
3000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

3000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238374302 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238374302
Capacitors - Film Capacitors BFC238374302
CAP FILM 3000PF 5% 2.5KVDC RAD

CAP FILM 3000PF 5% 2.5KVDC RAD

Supplier's Site
Mmkp 3Nf 5% 2500Vdc Pitch 22,5Mm / Loose, Straight Lead 25 Mm Vishay - 04J5058 - Newark, An Avnet Company
Chicago, IL, United States
Mmkp 3Nf 5% 2500Vdc Pitch 22,5Mm / Loose, Straight Lead 25 Mm Vishay
04J5058
Mmkp 3Nf 5% 2500Vdc Pitch 22,5Mm / Loose, Straight Lead 25 Mm Vishay 04J5058
MMKP 3nF 5% 2500Vdc Pitch 22,5mm / LOOSE, STRAIGHT LEAD 25 MM

MMKP 3nF 5% 2500Vdc Pitch 22,5mm / LOOSE, STRAIGHT LEAD 25 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC238374302-ND BFC238374302 04J5058
Product Name Film Capacitors Capacitors - Film Capacitors Mmkp 3Nf 5% 2500Vdc Pitch 22,5Mm / Loose, Straight Lead 25 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details