8200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 5% 2.5KVDC RAD
CAPACITOR PP FILM, 8200PF, 2500V, 5%, RADIAL; CAPACITANCE:8200PF; VOLTAGE RATING:2.5KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:¦ 5%; PRODUCT RANGE:MMKP383 SERIES; CAPACITOR CASE STYLE:-; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR PP FILM, 8200PF, 2500V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):900V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2052-ND | BFC238370822 | 21255178 | 04J4963 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor | Capacitor Pp Film, 8200Pf, 2500V, 5%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |