Vishay Intertechnology, Inc. Film Capacitors BFC238370512

Description
5100pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5100pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2045-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2045-ND
Film Capacitors BC2045-ND
5100pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

5100pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238370512 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238370512
Capacitors - Film Capacitors BFC238370512
CAP FILM 5100PF 5% 2.5KVDC RAD

CAP FILM 5100PF 5% 2.5KVDC RAD

Supplier's Site
Capacitor Pp Film, 5100Pf, 2500V, 5%, Radial; Dielectric Type Vishay - 04J4956 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 5100Pf, 2500V, 5%, Radial; Dielectric Type Vishay
04J4956
Capacitor Pp Film, 5100Pf, 2500V, 5%, Radial; Dielectric Type Vishay 04J4956
CAPACITOR PP FILM, 5100PF, 2500V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):900V RoHS Compliant: Yes

CAPACITOR PP FILM, 5100PF, 2500V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):900V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2045-ND BFC238370512 04J4956
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film, 5100Pf, 2500V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details