Vishay Precision Group Film Capacitors BFC238356302

Description
3000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC238356302-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC238356302-ND
Film Capacitors BFC238356302-ND
3000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

3000pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238356302 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238356302
Capacitors - Film Capacitors BFC238356302
CAP FILM 3000PF 5% 1.6KVDC RAD

CAP FILM 3000PF 5% 1.6KVDC RAD

Supplier's Site
Mmkp 3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay - 18T5793 - Newark, An Avnet Company
Chicago, IL, United States
Mmkp 3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay
18T5793
Mmkp 3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay 18T5793
MMKP 3nF 5% 1600Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

MMKP 3nF 5% 1600Vdc Pitch 7,5mm / REELPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC238356302-ND BFC238356302 18T5793
Product Name Film Capacitors Capacitors - Film Capacitors Mmkp 3Nf 5% 1600Vdc Pitch 7,5Mm / Reelpack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details