0.082µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Capacitor,Polypropyl
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC238351823-ND | 04J4636 |
| Product Name | Film Capacitors | Capacitor,polypropylene,82Nf,1.6Kvdc,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene |