Vishay Intertechnology, Inc. Film Capacitors BFC238350822

Description
8200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2007-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2007-ND
Film Capacitors BC2007-ND
8200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

8200pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 04J4594 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 5%, Radial; Dielectric Type Vishay
04J4594
Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 5%, Radial; Dielectric Type Vishay 04J4594
CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238350822 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350822
Film Capacitors BFC238350822
CAP FILM 8200PF 5% 1.6KVDC RAD

CAP FILM 8200PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238350822 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350822
Capacitors - Film Capacitors BFC238350822
CAP FILM 8200PF 5% 1.6KVDC RAD

CAP FILM 8200PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2007-ND 04J4594 BFC238350822 BFC238350822
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 5%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details