Vishay Intertechnology, Inc. Film Capacitors BFC238350682

Description
6800pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2003-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2003-ND
Film Capacitors BC2003-ND
6800pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 04J4590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay
04J4590
Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay 04J4590
CAPACITOR POLYPROPYLENE PP FILM, 6800PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 6800PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238350682 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350682
Capacitors - Film Capacitors BFC238350682
CAP FILM 6800PF 5% 1.6KVDC RAD

CAP FILM 6800PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2003-ND 04J4590 BFC238350682
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 6800Pf, 1600V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details