Vishay Intertechnology, Inc. Film Capacitors BFC238350473

Description
0.047µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1996-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1996-ND
Film Capacitors BC1996-ND
0.047µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.047Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay - 04J4583 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.047Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
04J4583
Capacitor Pp Film 0.047Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay 04J4583
CAPACITOR PP FILM 0.047UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

CAPACITOR PP FILM 0.047UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238350473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350473
Film Capacitors BFC238350473
CAP FILM 0.047UF 5% 1.6KVDC RAD

CAP FILM 0.047UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238350473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238350473
Capacitors - Film Capacitors BFC238350473
CAP FILM 0.047UF 5% 1.6KVDC RAD

CAP FILM 0.047UF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1996-ND 04J4583 BFC238350473 BFC238350473
Product Name Film Capacitors Capacitor Pp Film 0.047Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details