Vishay Intertechnology, Inc. Film Capacitors BFC238350472

Description
4700pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1995-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1995-ND
Film Capacitors BC1995-ND
4700pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay - 04J4582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay
04J4582
Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay 04J4582
CAPACITOR PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

CAPACITOR PP FILM, 4700PF, 1600V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):550V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238350472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350472
Film Capacitors BFC238350472
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1995-ND 04J4582 BFC238350472
Product Name Film Capacitors Capacitor Pp Film, 4700Pf, 1600V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details