Vishay Intertechnology, Inc. Film Capacitors BFC238350104

Description
0.1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1971-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1971-ND
Film Capacitors BC1971-ND
0.1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay - 04J4558 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay
04J4558
Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay 04J4558
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.6KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238350104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238350104
Film Capacitors BFC238350104
CAP FILM 0.1UF 5% 1.6KVDC RADIAL

CAP FILM 0.1UF 5% 1.6KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1971-ND 04J4558 BFC238350104
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details