0.024µF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial
MMKP 24nF 5% 1400Vdc Pitch 22,5mm / LOOSE, STRAIGHT LEAD 25 MM
CAP FILM 0.024UF 5% 1.4KVDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238344243-ND | 04J4528 | BFC238344243 |
| Product Name | Film Capacitors | Mmkp 24Nf 5% 1400Vdc Pitch 22,5Mm / Loose, Straight Lead 25 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |