0.062µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.062UF 5% 1KVDC RADIAL
Capacitor,Polypropyl
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC238333623-ND | BFC238333623 | 04J4334 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polypropylene,62Nf,1Kvdc,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |