Vishay Intertechnology, Inc. Film Capacitors BFC238330563

Description
0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor PP Film 0.056µF, 1kV, 5%, Radial from Vishay is a double metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions. It features a capacitance of 0.056µF with a tolerance of ±5%, and a rated DC voltage of 1000V. The capacitor is encapsulated in a flame-retardant plastic case and is suitable for through-hole mounting with radial leads. It operates effectively within a temperature range of -55°C to +105°C, making it suitable for various electronic applications, including switch mode power supplies and motor control circuits. The product is compliant with RoHS standards and is available in loose box or taped on reel packaging options.

Datasheet Summary
Powered by GS/AI

The Capacitor PP Film 0.056µF, 1kV, 5%, Radial from Vishay is a double metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions. It features a capacitance of 0.056µF with a tolerance of ±5%, and a rated DC voltage of 1000V. The capacitor is encapsulated in a flame-retardant plastic case and is suitable for through-hole mounting with radial leads. It operates effectively within a temperature range of -55°C to +105°C, making it suitable for various electronic applications, including switch mode power supplies and motor control circuits. The product is compliant with RoHS standards and is available in loose box or taped on reel packaging options.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1920-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1920-ND
Film Capacitors BC1920-ND
0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
CAP FILM 0.056UF 1KVDC RADIAL - 886-BFC238330563 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.056UF 1KVDC RADIAL
886-BFC238330563
CAP FILM 0.056UF 1KVDC RADIAL 886-BFC238330563
CAP FILM 0.056UF 1KVDC RADIAL

CAP FILM 0.056UF 1KVDC RADIAL

Supplier's Site
Capacitor Pp Film 0.056Uf, 1Kv, 5%, Radial; Capacitance Vishay - 04J4246 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.056Uf, 1Kv, 5%, Radial; Capacitance Vishay
04J4246
Capacitor Pp Film 0.056Uf, 1Kv, 5%, Radial; Capacitance Vishay 04J4246
CAPACITOR PP FILM 0.056UF, 1KV, 5%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM 0.056UF, 1KV, 5%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238330563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330563
Capacitors - Film Capacitors BFC238330563
CAP FILM 0.056UF 5% 1KVDC RADIAL

CAP FILM 0.056UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1920-ND 886-BFC238330563 04J4246 BFC238330563
Product Name Film Capacitors CAP FILM 0.056UF 1KVDC RADIAL Capacitor Pp Film 0.056Uf, 1Kv, 5%, Radial; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details