Vishay Intertechnology, Inc. Film Capacitors BFC238330473

Description
0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1917-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1917-ND
Film Capacitors BC1917-ND
0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.047Uf, 1Kv, Film, Radial; Dielectric Type Vishay - 04J4244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 1Kv, Film, Radial; Dielectric Type Vishay
04J4244
Cap, 0.047Uf, 1Kv, Film, Radial; Dielectric Type Vishay 04J4244
CAP, 0.047UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.047UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC238330473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238330473
Film Capacitors BFC238330473
CAP FILM 0.047UF 5% 1KVDC RADIAL

CAP FILM 0.047UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC238330473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330473
Capacitors - Film Capacitors BFC238330473
CAP FILM 0.047UF 5% 1KVDC RADIAL

CAP FILM 0.047UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1917-ND 04J4244 BFC238330473 BFC238330473
Product Name Film Capacitors Cap, 0.047Uf, 1Kv, Film, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details