Vishay Precision Group Film Capacitor, 0.033Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay BFC238330333.

Description
FILM CAPACITOR, 0.033UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes
Description
FILM CAPACITOR, 0.033UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.033Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay - 14AC8617 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.033Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay
14AC8617
Film Capacitor, 0.033Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay 14AC8617
FILM CAPACITOR, 0.033UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes

FILM CAPACITOR, 0.033UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8617
Product Name Film Capacitor, 0.033Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1257-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details