Vishay Intertechnology, Inc. Film Capacitors BFC238330273

Description
0.027µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.027µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1905-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1905-ND
Film Capacitors BC1905-ND
0.027µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.027µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238330273 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330273
Capacitors - Film Capacitors BFC238330273
CAP FILM 0.027UF 5% 1KVDC RADIAL

CAP FILM 0.027UF 5% 1KVDC RADIAL

Supplier's Site
Capacitor Pp Film 0.027Uf, 1Kv, 5%, Radial; Dielectric Type Vishay - 04J4232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.027Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
04J4232
Capacitor Pp Film 0.027Uf, 1Kv, 5%, Radial; Dielectric Type Vishay 04J4232
CAPACITOR PP FILM 0.027UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes

CAPACITOR PP FILM 0.027UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1905-ND BFC238330273 04J4232
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.027Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17CF430J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details