Vishay Intertechnology, Inc. Film Capacitors BFC238330244

Description
0.24µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.24µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1904-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1904-ND
Film Capacitors BC1904-ND
0.24µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.24µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238330244 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330244
Capacitors - Film Capacitors BFC238330244
CAP FILM 0.24UF 5% 1KVDC RADIAL

CAP FILM 0.24UF 5% 1KVDC RADIAL

Supplier's Site
Capacitor Pp Film 0.24Uf, 1Kv, 5%, Radial; Dielectric Type Vishay - 04J4231 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.24Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
04J4231
Capacitor Pp Film 0.24Uf, 1Kv, 5%, Radial; Dielectric Type Vishay 04J4231
CAPACITOR PP FILM 0.24UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.24µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V; ESR:- RoHS Compliant: Yes

CAPACITOR PP FILM 0.24UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.24µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1904-ND BFC238330244 04J4231
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.24Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details