Vishay Intertechnology, Inc. Film Capacitors BFC238330223

Description
0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1901-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1901-ND
Film Capacitors BC1901-ND
0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.022Uf, 1Kv, Film, Radial; Dielectric Type Vishay - 04J4229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 1Kv, Film, Radial; Dielectric Type Vishay
04J4229
Cap, 0.022Uf, 1Kv, Film, Radial; Dielectric Type Vishay 04J4229
CAP, 0.022UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.022UF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238330223 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC238330223
Capacitors - Film Capacitors BFC238330223
CAP FILM 0.022UF 5% 1KVDC RADIAL

CAP FILM 0.022UF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors - BFC238330223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238330223
Film Capacitors BFC238330223
CAP FILM 0.022UF 5% 1KVDC RADIAL

CAP FILM 0.022UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
CAP FILM 0.022UF 5% 1KVDC RADIAL - 886-BFC238330223 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.022UF 5% 1KVDC RADIAL
886-BFC238330223
CAP FILM 0.022UF 5% 1KVDC RADIAL 886-BFC238330223
CAP FILM 0.022UF 5% 1KVDC RADIAL

CAP FILM 0.022UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1901-ND 04J4229 BFC238330223 BFC238330223 886-BFC238330223
Product Name Film Capacitors Cap, 0.022Uf, 1Kv, Film, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors CAP FILM 0.022UF 5% 1KVDC RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details