0.015µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1161050-BFC238330153
Category: Capacitors>Film Capacitors
Series: MMKP383
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 350V
Voltage Rating - DC: 1000V (1kV)
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,250
Capacitance: 0.015 µF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2222 383 30153,222238330153,B
CAPACITOR POLYPROPYLENE PP FILM 0.015UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF;
CAP FILM 0.015UF 5% 1KVDC RADIAL
CAP FILM 0.015UF 5% 1KVDC RADIAL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1893-ND | 1161050-BFC238330153 | 04J4222 | BFC238330153 | BFC238330153 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.015Uf, 1Kv, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |