Vishay Intertechnology, Inc. Film Capacitors BFC238330123

Description
0.012µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.012µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1889-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1889-ND
Film Capacitors BC1889-ND
0.012µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.012µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC238330123 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238330123
Film Capacitors BFC238330123
CAP FILM 0.012UF 5% 1KVDC RADIAL

CAP FILM 0.012UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.012Uf, 1Kv, 5%, Radial; Dielectric Type Vishay - 04J4218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.012Uf, 1Kv, 5%, Radial; Dielectric Type Vishay
04J4218
Capacitor Polypropylene Pp Film 0.012Uf, 1Kv, 5%, Radial; Dielectric Type Vishay 04J4218
CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.012UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238330123 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238330123
Capacitors - Film Capacitors BFC238330123
CAP FILM 0.012UF 5% 1KVDC RADIAL

CAP FILM 0.012UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1889-ND BFC238330123 04J4218 BFC238330123
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.012Uf, 1Kv, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details