0.1µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor 100nF 1kV PP 5% Radial 22.5mm 105C Product overview: BFC238330104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238330104 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360625-BFC238330104
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MMKP383
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0040
Capacitance: 0.1 µF
Tolerance: ±5%
Applications: High Pulse, DV/DT
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm)
Height - Seated (Max): 0.768" (19.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 350V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 0.1UF 5% 1KVDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes
CAP FILM 0.1UF 5% 1KVDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1887-ND | 62-BFC238330104 | 1360625-BFC238330104 | BFC238330104 | 04J4216 | BFC238330104 |
| Product Name | Film Capacitors | 100nF 1kV Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 1Kv, 5%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |