Vishay Precision Group Film Capacitor, 0.1Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay BFC238330104.

Description
FILM CAPACITOR, 0.1UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.1UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.1Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay - 14AC8616 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay
14AC8616
Film Capacitor, 0.1Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay 14AC8616
FILM CAPACITOR, 0.1UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 1KV, 5%, RADIAL LEADED; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):350V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8616
Product Name Film Capacitor, 0.1Uf, 1Kv, 5%, Radial Leaded; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details