Vishay Precision Group Film Capacitors BFC238324624

Description
0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC238324624-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC238324624-ND
Film Capacitors BFC238324624-ND
0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Mmkp 620Nf 5% 630Vdc Pitch 27,5Mm / Loose, Straight Lead 25 Mm Vishay - 04J4207 - Newark, An Avnet Company
Chicago, IL, United States
Mmkp 620Nf 5% 630Vdc Pitch 27,5Mm / Loose, Straight Lead 25 Mm Vishay
04J4207
Mmkp 620Nf 5% 630Vdc Pitch 27,5Mm / Loose, Straight Lead 25 Mm Vishay 04J4207
MMKP 620nF 5% 630Vdc Pitch 27,5mm / LOOSE, STRAIGHT LEAD 25 MM

MMKP 620nF 5% 630Vdc Pitch 27,5mm / LOOSE, STRAIGHT LEAD 25 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC238324624-ND 04J4207
Product Name Film Capacitors Mmkp 620Nf 5% 630Vdc Pitch 27,5Mm / Loose, Straight Lead 25 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details