Vishay Intertechnology, Inc. Film Capacitors BFC238320624

Description
0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1878-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1878-ND
Film Capacitors BC1878-ND
0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.62µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.62Uf, 630V, 5%, Radial; Dielectric Type Vishay - 04J4088 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.62Uf, 630V, 5%, Radial; Dielectric Type Vishay
04J4088
Capacitor Pp Film 0.62Uf, 630V, 5%, Radial; Dielectric Type Vishay 04J4088
CAPACITOR PP FILM 0.62UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.62µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):220V; ESR:-RoHS Compliant: Yes

CAPACITOR PP FILM 0.62UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.62µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):220V; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC1878-ND 04J4088
Product Name Film Capacitors Capacitor Pp Film 0.62Uf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17CF391J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details