Vishay Intertechnology, Inc. Film Capacitors BFC238320303

Description
0.03µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.03µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1861-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1861-ND
Film Capacitors BC1861-ND
0.03µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.03µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.03Uf, 630V, 5%, Radial; Dielectric Type Vishay - 04J4073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.03Uf, 630V, 5%, Radial; Dielectric Type Vishay
04J4073
Capacitor Polypropylene Pp Film 0.03Uf, 630V, 5%, Radial; Dielectric Type Vishay 04J4073
CAPACITOR POLYPROPYLENE PP FILM 0.03UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.03µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.03UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.03µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC1861-ND 04J4073
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.03Uf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers