Vishay Intertechnology, Inc. Film Capacitors BFC238320204

Description
0.2µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.2µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1857-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1857-ND
Film Capacitors BC1857-ND
0.2µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.2µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC238320204 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC238320204
Film Capacitors BFC238320204
CAP FILM 0.2UF 5% 630VDC RADIAL

CAP FILM 0.2UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.2Uf, 630V, 5%, Radial; Dielectric Type Vishay - 04J4069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.2Uf, 630V, 5%, Radial; Dielectric Type Vishay
04J4069
Capacitor Polypropylene Pp Film 0.2Uf, 630V, 5%, Radial; Dielectric Type Vishay 04J4069
CAPACITOR POLYPROPYLENE PP FILM 0.2UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.2µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.2UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.2µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1857-ND BFC238320204 04J4069
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.2Uf, 630V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers