Vishay Intertechnology, Inc. Film Capacitors BFC238320154

Description
0.15µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1854-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1854-ND
Film Capacitors BC1854-ND
0.15µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.15Uf, 630V, 5%, Radial; Dielectric Type Vishay - 04J4066 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.15Uf, 630V, 5%, Radial; Dielectric Type Vishay
04J4066
Capacitor Pp Film 0.15Uf, 630V, 5%, Radial; Dielectric Type Vishay 04J4066
CAPACITOR PP FILM 0.15UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):220V; ESR:-RoHS Compliant: Yes

CAPACITOR PP FILM 0.15UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):220V; ESR:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238320154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238320154
Capacitors - Film Capacitors BFC238320154
CAP FILM 0.15UF 5% 630VDC RADIAL

CAP FILM 0.15UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1854-ND 04J4066 BFC238320154
Product Name Film Capacitors Capacitor Pp Film 0.15Uf, 630V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details