0.1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 5% 630VDC RADIAL
CAP FILM 0.1UF 5% 630VDC RADIAL
CAP, 0.1UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.1UF 5% 630VDC RADIAL
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1849-ND | 886-BFC238320104 | BFC238320104 | 72K7500 | BFC238320104 |
| Product Name | Film Capacitors | CAP FILM 0.1UF 5% 630VDC RADIAL | Film Capacitors | Cap, 0.1Uf, 630V, Film, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |