Vishay Intertechnology, Inc. Film Capacitors BFC238300434

Description
0.43µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.43µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1838-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1838-ND
Film Capacitors BC1838-ND
0.43µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

0.43µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.43Uf, 250V, 5%, Radial; Dielectric Type Vishay - 04J3785 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.43Uf, 250V, 5%, Radial; Dielectric Type Vishay
04J3785
Capacitor Pp Film 0.43Uf, 250V, 5%, Radial; Dielectric Type Vishay 04J3785
CAPACITOR PP FILM 0.43UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.43µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):125V; ESR:-RoHS Compliant: Yes

CAPACITOR PP FILM 0.43UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.43µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):125V; ESR:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC238300434 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238300434
Capacitors - Film Capacitors BFC238300434
CAP FILM 0.43UF 5% 250VDC RADIAL

CAP FILM 0.43UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1838-ND 04J3785 BFC238300434
Product Name Film Capacitors Capacitor Pp Film 0.43Uf, 250V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details