Vishay Intertechnology, Inc. Film Capacitors BFC238300245

Description
2.4µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2.4µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1831-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1831-ND
Film Capacitors BC1831-ND
2.4µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

2.4µF Film Capacitor 125V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC238300245 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC238300245
Capacitors - Film Capacitors BFC238300245
CAP FILM 2.4UF 5% 250VDC RADIAL

CAP FILM 2.4UF 5% 250VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film 2.4Uf, 250V, 5%, Radial; Dielectric Type Vishay - 04J3778 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2.4Uf, 250V, 5%, Radial; Dielectric Type Vishay
04J3778
Capacitor Polypropylene Pp Film 2.4Uf, 250V, 5%, Radial; Dielectric Type Vishay 04J3778
CAPACITOR POLYPROPYLENE PP FILM 2.4UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.4µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2.4UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.4µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1831-ND BFC238300245 04J3778
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 2.4Uf, 250V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers