Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC238022104

Description
Win Source Part Number: 1038322-BFC238022104 Category: Capacitors>Film Capacitors Series: MKP380 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 2,000 Capacitance: 0.1 µF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238022104 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1038322-BFC238022104 Category: Capacitors>Film Capacitors Series: MKP380 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 2,000 Capacitance: 0.1 µF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238022104 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1038322-BFC238022104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1038322-BFC238022104
Capacitors - Film Capacitors 1038322-BFC238022104
Win Source Part Number: 1038322-BFC238022104 Category: Capacitors>Film Capacitors Series: MKP380 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 2,000 Capacitance: 0.1 µF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222238022104 Product Status: Obsolete

Win Source Part Number: 1038322-BFC238022104
Category: Capacitors>Film Capacitors
Series: MKP380
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 2,000
Capacitance: 0.1 µF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222238022104
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
0.1uF 100V Capacitor
62-BFC238022104
0.1uF 100V Capacitor 62-BFC238022104
Cap Film 0.1uF 100V PP 5% (7.2 X 6 X 11mm) Radial Wound 5mm 85°C Loose Product overview: BFC238022104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238022104 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 100V PP 5% (7.2 X 6 X 11mm) Radial Wound 5mm 85°C Loose Product overview: BFC238022104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC238022104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1038322-BFC238022104 62-BFC238022104
Product Name Capacitors - Film Capacitors 0.1uF 100V Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details